Weidmuller Connectors, Interconnects Terminal Blocks Din Rail, Channel 1020200000

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: W Package: Bulk Product Status: Active Type: Feed Through Number of Positions: 2 Number of Levels: 1 Terminal - Width: 7.9mm Termination Style: Screw
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: W Package: Bulk Product Status: Active Type: Feed Through Number of Positions: 2 Number of Levels: 1 Terminal - Width: 7.9mm Termination Style: Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: W Package: Bulk Product Status: Active Type: Feed Through Number of Positions: 2 Number of Levels: 1 Terminal - Width: 7.9mm Termination Style: Screw

Alternative Parts (Cross-Reference): Cross
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: W
Package: Bulk
Product Status: Active
Type: Feed Through
Number of Positions: 2
Number of Levels: 1
Terminal - Width: 7.9mm
Termination Style: Screw

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details