Weidmuller Terminal Block, 2 Position; No. Of Positions Weidmuller 102020 WDU6

Description
TERMINAL BLOCK, 2 POSITION; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:41A; Rated Voltage:800V; No. of Levels:1; Voltage AC:750VRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, 2 POSITION; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:41A; Rated Voltage:800V; No. of Levels:1; Voltage AC:750VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, 2 Position; No. Of Positions Weidmuller - 05M3060 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 2 Position; No. Of Positions Weidmuller
05M3060
Terminal Block, 2 Position; No. Of Positions Weidmuller 05M3060
TERMINAL BLOCK, 2 POSITION; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:41A; Rated Voltage:800V; No. of Levels:1; Voltage AC:750VRoHS Compliant: Yes

TERMINAL BLOCK, 2 POSITION; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:41A; Rated Voltage:800V; No. of Levels:1; Voltage AC:750VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 05M3060
Product Name Terminal Block, 2 Position; No. Of Positions Weidmuller
North American 22 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Quadruple-deck terminal block - Through terminal block - 2002-4131 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers