Weidmuller Terminal Block, Din Rail, 2 Position, 26-10Awg; No. Of Positions Weidmuller 102018 WDU4 BLUE

Description
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 2 Position, 26-10Awg; No. Of Positions Weidmuller - 26M5646 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 26-10Awg; No. Of Positions Weidmuller
26M5646
Terminal Block, Din Rail, 2 Position, 26-10Awg; No. Of Positions Weidmuller 26M5646
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-10AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 26M5646
Product Name Terminal Block, Din Rail, 2 Position, 26-10Awg; No. Of Positions Weidmuller
North American 26 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2864.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.50/8-D
North American 20 AWG
View Details
Through terminal block - 2000-1306 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details