Weidmuller Terminal Block, Din Rail, 2 Position, 30-12Awg; No. Of Positions Weidmuller 102004 WDU2.5 RED

Description
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 30-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 30-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 2 Position, 30-12Awg; No. Of Positions Weidmuller - 26M5643 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 30-12Awg; No. Of Positions Weidmuller
26M5643
Terminal Block, Din Rail, 2 Position, 30-12Awg; No. Of Positions Weidmuller 26M5643
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 30-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 30-12AWG; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 26M5643
Product Name Terminal Block, Din Rail, 2 Position, 30-12Awg; No. Of Positions Weidmuller
North American 30 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7691-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-34D2-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminals - 2225.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details