USB ADAPTOR, TYPE A-TYPE A, IP67; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:-; IP Rating:IP67; Product Range:-; Contact Material:-; Contact Plating:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 47Y1957 |
| Product Name | Usb Adaptor, Type A-Type A, Ip67; Usb Connector Convert From Weidmuller |
| Connector Type | USB |