Weidmuller Wnt 16N 10X3 Weidmuller 1019000000

Description
WNT 16N 10X3
Description
WNT 16N 10X3

Suppliers

Company
Product
Description
Supplier Links
Wnt 16N 10X3 Weidmuller - 13C6581 - Newark, An Avnet Company
Chicago, IL, United States
Wnt 16N 10X3 Weidmuller
13C6581
Wnt 16N 10X3 Weidmuller 13C6581
WNT 16N 10X3

WNT 16N 10X3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13C6581
Product Name Wnt 16N 10X3 Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1455-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details