The RJ45 Connector, Jack, 8P8C, 1Port, IDC from Weidmvºller is designed for industrial Ethernet applications. It features a modular connector type with a single port configuration and complies with LAN Category 5 standards. The connector is rated for IP67 protection, ensuring it is suitable for harsh environments. It supports Power over Ethernet (PoE) according to IEEE 802.3af standards, making it versatile for various networking needs. The connector operates within a temperature range of -40 °C to 70 °C and is constructed from PA UL 94 V0 material, providing durability and resistance to environmental factors. It has a maximum wall thickness of 3 mm and a net weight of 39.6 g. The connection is designed for both solid and flexible conductors, accommodating a range of wire sizes from AWG 22 to AWG 26. The connector also features a 360° shield contact for enhanced signal integrity and is rated for up to 750 plugging cycles. This product is RoHS compliant and has relevant certifications, including IEC 60603-7-51, ensuring it meets industry standards for safety and performance.
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP65, IP67; Connector Mounting:Panel Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 44T3407 |
| Product Name | Rj45 Connector, Jack, 8P8C, 1Port, Idc; Modular Connector Type Weidmuller |
| Connector Type | Modular Connector and RJ Connector |