Weidmuller Ethernet Connectors 1018820000

Description
Weidmüller 1018820000 RJ45 Connector
Request a Quote Datasheet
Description
Weidmüller 1018820000 RJ45 Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Connectors - 7417323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
7417323
Ethernet Connectors 7417323
Weidmüller 1018820000 RJ45 Connector

Weidmüller 1018820000 RJ45 Connector

Supplier's Site
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 281-8954-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
281-8954-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 281-8954-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat6a

Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat6a

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 1Port, Idc; Modular Connector Type Weidmuller - 44T3406 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Idc; Modular Connector Type Weidmuller
44T3406
Rj45 Connector, Jack, 8P8C, 1Port, Idc; Modular Connector Type Weidmuller 44T3406
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP65, IP67; Connector Mounting:Panel Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP65, IP67; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, Rj45, Cat6A, Ip65, Tia-568B; Modular Connector Type Weidmuller - 81R3507 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Rj45, Cat6A, Ip65, Tia-568B; Modular Connector Type Weidmuller
81R3507
Socket, Rj45, Cat6A, Ip65, Tia-568B; Modular Connector Type Weidmuller 81R3507
SOCKET, RJ45, CAT6A, IP65, TIA-568B; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Connector Mounting:Cable Mount, Panel RoHS Compliant: Yes

SOCKET, RJ45, CAT6A, IP65, TIA-568B; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Connector Mounting:Cable Mount, Panel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7417323 281-8954-ND 44T3406 81R3507
Product Name Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Rj45 Connector, Jack, 8P8C, 1Port, Idc; Modular Connector Type Weidmuller Socket, Rj45, Cat6A, Ip65, Tia-568B; Modular Connector Type Weidmuller
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5777 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers