The Adapter, RJ45 8P Jack-Jack (part number 10R6955) is designed for industrial Ethernet applications, featuring a FrontCom Micro RJ45 coupling. It supports connections for both ends as RJ45 jacks, making it suitable for in-line connectivity. The adapter is compliant with Category 6A / Class EA standards, ensuring high performance for data transmission. This product operates within a temperature range of -40 °C to 70 °C and has a protection degree of IP67 when closed, providing durability in harsh environments. It is constructed from PA UL 94 V0 material and features a gold over nickel contact surface, enhancing its reliability. The adapter supports Power over Ethernet (PoE) and PoE+ according to IEEE 802.3af standards, making it versatile for various applications. With a maximum wall thickness of 3 mm and a net weight of 36.4 g, this adapter is designed for easy installation in cabinets or distribution boxes. It is also RoHS compliant, ensuring it meets environmental standards. The product is rated for 750 plugging cycles, indicating its longevity in use.
Weidmüller 1018790000 RJ Coupler
ADAPTER, RJ45 8P JACK-JACK; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adapter, In-Line; Product Range:FrontCom Series; Convert From Gender:Jack; Convert From Positions:8Positions
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 7417326 | 10R6955 |
| Product Name | Ethernet Couplers | Adapter, Rj45 8P Jack-Jack; In Line Connector A Weidmuller |
| Connector Type | Modular Connector and RJ Connector |