Weidmuller Terminal Blocks - Din Rail, Channel 1017100000

Description
CONN TERM BLK FEED THRU 8-20 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 8-20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4225-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4225-ND
Terminal Blocks - Din Rail, Channel 281-4225-ND
CONN TERM BLK FEED THRU 8-20 AWG

CONN TERM BLK FEED THRU 8-20 AWG

Buy Now Datasheet
Din Rail Terminal Block, 2Pos, 8Awg; No. Of Positions Weidmuller - 10B5202 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 2Pos, 8Awg; No. Of Positions Weidmuller
10B5202
Din Rail Terminal Block, 2Pos, 8Awg; No. Of Positions Weidmuller 10B5202
DIN RAIL TERMINAL BLOCK, 2POS, 8AWG; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:41A; Rated Voltage:630V; No. of Levels:1 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 2POS, 8AWG; No. of Positions:2Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:41A; Rated Voltage:630V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4225-ND 10B5202
Product Name Terminal Blocks - Din Rail, Channel Din Rail Terminal Block, 2Pos, 8Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 8 to 20 AWG 20 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7693-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-07A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2208.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details