Weidmuller DIN Rail Terminal Blocks 1016900000

Description
Weidmüller 1016900000
Request a Quote Datasheet
Description
Weidmüller 1016900000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 2355289 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2355289
DIN Rail Terminal Blocks 2355289
Weidmüller 1016900000

Weidmüller 1016900000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-4224-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4224-ND
Terminal Blocks - Din Rail, Channel 281-4224-ND
CONN TERM BLK DISCONNECT 8-20AWG

CONN TERM BLK DISCONNECT 8-20AWG

Buy Now Datasheet
WTL 6/1/STB R20, A, V13 - 1016900000 - Heilind Electronics, Inc.
Wilmington, MA, United States
WTL 6/1/STB R20, A, V13
1016900000
WTL 6/1/STB R20, A, V13 1016900000
WTL 6/1/STB R20, A, V13

WTL 6/1/STB R20, A, V13

Buy Now
Terminal Block, Din Rail, 20-8Awg; No. Of Positions Weidmuller - 51M9278 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 20-8Awg; No. Of Positions Weidmuller
51M9278
Terminal Block, Din Rail, 20-8Awg; No. Of Positions Weidmuller 51M9278
TERMINAL BLOCK, DIN RAIL, 20-8AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:45A; Rated Voltage:300V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 20-8AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Screw; Rated Current:45A; Rated Voltage:300V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2355289 281-4224-ND 1016900000 51M9278
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel WTL 6/1/STB R20, A, V13 Terminal Block, Din Rail, 20-8Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant RoHS Compliant
Terminal Block Type Single Feed Through
North American 8 to 20 AWG 22 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2221.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Triple-deck terminal block - Shield terminal block - Through terminal block - 2002-3258 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers