Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1014470000

Description
TERM BLOCK PLUG 11POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 11POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1014470000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1014470000-ND
Terminal Blocks - Headers, Plugs and Sockets 1014470000-ND
TERM BLOCK PLUG 11POS STR 5.08MM

TERM BLOCK PLUG 11POS STR 5.08MM

Buy Now Datasheet
Terminal Block, Pluggable, 11Pos, 12Awg; Pitch Spacing Weidmuller - 60AC4133 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 11Pos, 12Awg; Pitch Spacing Weidmuller
60AC4133
Terminal Block, Pluggable, 11Pos, 12Awg; Pitch Spacing Weidmuller 60AC4133
TERMINAL BLOCK, PLUGGABLE, 11POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:11Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 11POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:11Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1014470000-ND 60AC4133
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 11Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Ejector Latches, Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
Terminals - Screw Connectors - 36-7700-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Ground terminal block - 2000-1407 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers