Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1014420000

Description
TERM BLOCK PLUG 6POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-8748-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-8748-ND
Terminal Blocks - Headers, Plugs and Sockets 281-8748-ND
TERM BLOCK PLUG 6POS STR 5.08MM

TERM BLOCK PLUG 6POS STR 5.08MM

Buy Now Datasheet
Terminal Blocks - Headers, Plugs and Sockets - 4381-1014420000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
4381-1014420000-ND
Terminal Blocks - Headers, Plugs and Sockets 4381-1014420000-ND
TERM BLOCK PLUG 6POS STR 5.08MM

TERM BLOCK PLUG 6POS STR 5.08MM

Buy Now Datasheet
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller - 60AC4128 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller
60AC4128
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller 60AC4128
TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-8748-ND 60AC4128
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Ejector Latches, Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.156 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2000-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details