Weidmuller DIN Rail Terminal Blocks 1014300000

Description
Weidmüller 1014300000
Request a Quote Datasheet
Description
Weidmüller 1014300000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8239568 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8239568
DIN Rail Terminal Blocks 8239568
Weidmüller 1014300000

Weidmüller 1014300000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-4222-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4222-ND
Terminal Blocks - Din Rail, Channel 281-4222-ND
CONN TERM BLK DISCONNECT 8-20AWG

CONN TERM BLK DISCONNECT 8-20AWG

Buy Now Datasheet
Terminal Block, Fused, 20-8Awg, 1X1/4In; No. Of Positions Weidmuller - 16F4343 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 20-8Awg, 1X1/4In; No. Of Positions Weidmuller
16F4343
Terminal Block, Fused, 20-8Awg, 1X1/4In; No. Of Positions Weidmuller 16F4343
TERMINAL BLOCK, FUSED, 20-8AWG, 1X1/4IN; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:220V; Body Length:60mm RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 20-8AWG, 1X1/4IN; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:220V; Body Length:60mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8239568 281-4222-ND 16F4343
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Fused, 20-8Awg, 1X1/4In; No. Of Positions Weidmuller
Termination Options Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant RoHS Compliant
Contacts Pitch 11.90 mm (0.47 inches)
North American 8 AWG 8 to 20 AWG 22 to 8 AWG
Features Diode
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 604-9 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 9
Body Material Phenolic, XP
View Details