Weidmuller Terminal Blocks - Din Rail, Channel 1014200000

Description
CONN TERM BLK DISCONNECT 8-20AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONNECT 8-20AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4221-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4221-ND
Terminal Blocks - Din Rail, Channel 281-4221-ND
CONN TERM BLK DISCONNECT 8-20AWG

CONN TERM BLK DISCONNECT 8-20AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 8239565 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8239565
DIN Rail Terminal Blocks 8239565
Weidmüller 1014200000

Weidmüller 1014200000

Supplier's Site
Terminal Block, Fused, 20-8Awg, 1X1/4In; No. Of Positions Weidmuller - 70M7833 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 20-8Awg, 1X1/4In; No. Of Positions Weidmuller
70M7833
Terminal Block, Fused, 20-8Awg, 1X1/4In; No. Of Positions Weidmuller 70M7833
TERMINAL BLOCK, FUSED, 20-8AWG, 1X1/4IN; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:220V; Fuse Size Held:- RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 20-8AWG, 1X1/4IN; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:220V; Fuse Size Held:- RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
WEIDMULLER Panel Accessories 1014200000

WEIDMULLER Panel Accessories 1014200000

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-4221-ND 8239565 70M7833
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Fused, 20-8Awg, 1X1/4In; No. Of Positions Weidmuller Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp Screw Clamp; Screw
Features Diode
Approvals RoHS Compliant RoHS Compliant
Terminal Block Type Single Feed Through
North American 8 to 20 AWG 8 AWG 22 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
Type 94.73 - Screw terminal (Plate clamp) socket - 9473 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, CSA, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2224.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details