The Terminal Block, Pluggable, 4Pos, 12Awg (part number 44T3179) features a pitch spacing of 5.08 mm and is designed for wire sizes ranging from 26 AWG to 12 AWG. It utilizes a PUSH IN spring connection method, allowing for tool-free wire connections. The terminal block has a maximum rated current of 24 A and a rated voltage of 400 V, making it suitable for various applications. It supports a conductor cross-section of up to 2.5 mm² and has a compact design with dimensions of 30.14 mm in width, 14.3 mm in height, and 29.6 mm in depth. The product is compliant with RoHS standards and offers high vibration resistance, ensuring reliability in demanding environments.
TERM BLOCK PLUG 4POS STR 5.08MM
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-2747-ND | 44T3179 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp; Spring Clamp | |
| Features | Terminal Plug; Ejector Latches, Retention Latches (Non-Wire Side) | |
| Approvals | RoHS Compliant | |
| Operating Temperature | -50 to 100 C (-58 to 212 F) |