Weidmuller Terminal Blocks - Din Rail, Channel 1014100000

Description
CONN TERM BLK DISCONNECT 8-20AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONNECT 8-20AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4220-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4220-ND
Terminal Blocks - Din Rail, Channel 281-4220-ND
CONN TERM BLK DISCONNECT 8-20AWG

CONN TERM BLK DISCONNECT 8-20AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 2355368 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2355368
DIN Rail Terminal Blocks 2355368
Weidmüller 1014100000

Weidmüller 1014100000

Supplier's Site
Terminal Block, Fused, 20-8Awg, 1X1/4In; No. Of Positions Weidmuller - 10B5191 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 20-8Awg, 1X1/4In; No. Of Positions Weidmuller
10B5191
Terminal Block, Fused, 20-8Awg, 1X1/4In; No. Of Positions Weidmuller 10B5191
TERMINAL BLOCK, FUSED, 20-8AWG, 1X1/4IN; No. of Positions:2Positions ; Wire Size AWG Min:8AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:220V; Fuse Size:1/4 x 1 "RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 20-8AWG, 1X1/4IN; No. of Positions:2Positions; Wire Size AWG Min:8AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:220V; Fuse Size:1/4 x 1 "RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-4220-ND 2355368 10B5191
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Fused, 20-8Awg, 1X1/4In; No. Of Positions Weidmuller
Termination Options Screw Clamp Screw Clamp; Screw
Features Diode
Approvals RoHS Compliant RoHS Compliant
Terminal Block Type Single Feed Through
North American 8 to 20 AWG 8 AWG 8 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0151250206 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Disconnect terminal block - 2002-1872 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details