The BLF 5.08HC/08/180 SN OR BX is a PCB plug-in connector designed by Weidmvºller, featuring a PUSH-IN connection system that allows for tool-free wire connections. This connector has a pitch of 5.08 mm and accommodates two poles with a conductor outlet direction of 180¬8. It supports a clamping range of 0.13 mm² to 3.31 mm², making it suitable for various wire types including solid, stranded, and flexible conductors. The connector is constructed from PBT insulating material and has a black color, compliant with flammability class UL 94 V-0. It operates effectively within a temperature range of -20 °C to 100 °C. The rated current capacity is up to 20.5 A at 20 °C, and it can handle voltages up to 400 V under specific conditions. The product is also RoHS compliant, ensuring it meets environmental standards. This connector is packaged in boxes containing 180 pieces, making it a practical choice for bulk applications. It is suitable for various industrial applications where reliable and efficient electrical connections are required.
BLF 5.08HC/08/180 SN OR BX ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 44T3158 |
| Product Name | Blf 5.08Hc/08/180 Sn Or Bx Rohs Compliant Weidmuller |