Weidmuller Pluggable Terminal Blocks 1013710000

Description
Weidmüller 1013710000
Request a Quote Datasheet
Description
Weidmüller 1013710000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 7330670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7330670
Pluggable Terminal Blocks 7330670
Weidmüller 1013710000

Weidmüller 1013710000

Supplier's Site
Pluggable Terminal Blocks - 1722750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1722750
Pluggable Terminal Blocks 1722750
Weidmüller 1013710000

Weidmüller 1013710000

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 281-4215-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-4215-ND
Terminal Blocks - Headers, Plugs and Sockets 281-4215-ND
TERM BLOCK PLUG 4POS STR 5.08MM

TERM BLOCK PLUG 4POS STR 5.08MM

Buy Now Datasheet
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller - 44T3154 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller
44T3154
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller 44T3154
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site
Pluggable Terminal Block, 4, 300 V, 10 A, 5.08 Mm, 26 Awg, 12 Awg Rohs Compliant Weidmuller - 31T8709 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 4, 300 V, 10 A, 5.08 Mm, 26 Awg, 12 Awg Rohs Compliant Weidmuller
31T8709
Pluggable Terminal Block, 4, 300 V, 10 A, 5.08 Mm, 26 Awg, 12 Awg Rohs Compliant Weidmuller 31T8709
Pluggable Terminal Block, 4, 300 V, 10 A, 5.08 mm, 26 AWG, 12 AWG RoHS Compliant: Yes

Pluggable Terminal Block, 4, 300 V, 10 A, 5.08 mm, 26 AWG, 12 AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 7330670 281-4215-ND 44T3154 31T8709
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller Pluggable Terminal Block, 4, 300 V, 10 A, 5.08 Mm, 26 Awg, 12 Awg Rohs Compliant Weidmuller
Mounting Options Cable mount Free Hanging (In-Line)
Termination Options Screw Clamp; Screw Screw Clamp; Spring Clamp
Features Terminal Plug Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant RoHS Compliant
# of Contacts 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7689-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-14D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 14
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.906 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers