BLF 5.08/03/180 SN OR BX R20
TERM BLOCK PLUG 3POS STR 5.08MM
Pluggable Terminal Block, 3, 300 V, 10 A, 5.08 mm, 26 AWG, 12 AWG RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1013690000 | 281-8740-ND | 7330676 | 31T8708 |
| Product Name | BLF 5.08/03/180 SN OR BX R20 | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Pluggable Terminal Block, 3, 300 V, 10 A, 5.08 Mm, 26 Awg, 12 Awg Rohs Compliant Weidmuller |
| Mounting Options | Free Hanging (In-Line) | Cable mount | ||
| Termination Options | Screw Clamp; Spring Clamp | Screw Clamp; Screw | ||
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | Terminal Plug | ||
| Approvals | RoHS Compliant | RoHS Compliant | ||
| Operating Temperature | -50 to 100 C (-58 to 212 F) |