Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1013680000

Description
TERM BLOCK PLUG 2POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-4214-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-4214-ND
Terminal Blocks - Headers, Plugs and Sockets 281-4214-ND
TERM BLOCK PLUG 2POS STR 5.08MM

TERM BLOCK PLUG 2POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 7330673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7330673
Pluggable Terminal Blocks 7330673
Weidmüller 1013680000

Weidmüller 1013680000

Supplier's Site
Pluggable Terminal Blocks - 1722635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1722635
Pluggable Terminal Blocks 1722635
Weidmüller 1013680000

Weidmüller 1013680000

Supplier's Site
Pluggable Terminal Block, 2, 300 V, 10 A, 5.08 Mm, 26 Awg, 12 Awg Rohs Compliant Weidmuller - 31T8707 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 2, 300 V, 10 A, 5.08 Mm, 26 Awg, 12 Awg Rohs Compliant Weidmuller
31T8707
Pluggable Terminal Block, 2, 300 V, 10 A, 5.08 Mm, 26 Awg, 12 Awg Rohs Compliant Weidmuller 31T8707
Pluggable Terminal Block, 2, 300 V, 10 A, 5.08 mm, 26 AWG, 12 AWG RoHS Compliant: Yes

Pluggable Terminal Block, 2, 300 V, 10 A, 5.08 mm, 26 AWG, 12 AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-4214-ND 7330673 31T8707
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Block, 2, 300 V, 10 A, 5.08 Mm, 26 Awg, 12 Awg Rohs Compliant Weidmuller
Mounting Options Free Hanging (In-Line) Cable mount
Termination Options Screw Clamp; Spring Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side) Terminal Plug
Approvals RoHS Compliant RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.353 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Double-deck terminal block - Through terminal block - 2002-2204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
PCB Terminal Blocks with Wire Guard - DGWG126V1-XXP-BL - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details