Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1013490000

Description
TERM BLOCK PLUG 8POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-2733-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-2733-ND
Terminal Blocks - Headers, Plugs and Sockets 281-2733-ND
TERM BLOCK PLUG 8POS STR 5.08MM

TERM BLOCK PLUG 8POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 7330660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7330660
Pluggable Terminal Blocks 7330660
Weidmüller 1013490000

Weidmüller 1013490000

Supplier's Site
Pluggable Terminal Blocks - 1722851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1722851
Pluggable Terminal Blocks 1722851
Weidmüller 1013490000

Weidmüller 1013490000

Supplier's Site
Terminal Blk, Pluggable, 8Pos, 26-12Awg; Pitch Spacing Weidmuller - 44T3135 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Blk, Pluggable, 8Pos, 26-12Awg; Pitch Spacing Weidmuller
44T3135
Terminal Blk, Pluggable, 8Pos, 26-12Awg; Pitch Spacing Weidmuller 44T3135
TERMINAL BLK, PLUGGABLE, 8POS, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A RoHS Compliant: Yes

TERMINAL BLK, PLUGGABLE, 8POS, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-2733-ND 7330660 44T3135
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Blk, Pluggable, 8Pos, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line) Cable mount
Termination Options Screw Clamp; Spring Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side) Terminal Plug
Approvals RoHS Compliant RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Carrier terminal block for modules and plugs - 2002-1549 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Double Row Barrier Terminal Blocks - HD-30A-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options Mounting Ends
Termination Options QCTerminals and Jumpers
Approvals UL Listing Mark; ROHS
View Details