Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1013450000

Description
TERM BLOCK PLUG 4POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-2731-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-2731-ND
Terminal Blocks - Headers, Plugs and Sockets 281-2731-ND
TERM BLOCK PLUG 4POS STR 5.08MM

TERM BLOCK PLUG 4POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 7330654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7330654
Pluggable Terminal Blocks 7330654
Weidmüller 1013450000

Weidmüller 1013450000

Supplier's Site
Pluggable Terminal Blocks - 1722749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1722749
Pluggable Terminal Blocks 1722749
Weidmüller 1013450000

Weidmüller 1013450000

Supplier's Site
Terminal Blk, Pluggable, 4Pos, 26-12Awg; Pitch Spacing Weidmuller - 44T3131 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Blk, Pluggable, 4Pos, 26-12Awg; Pitch Spacing Weidmuller
44T3131
Terminal Blk, Pluggable, 4Pos, 26-12Awg; Pitch Spacing Weidmuller 44T3131
TERMINAL BLK, PLUGGABLE, 4POS, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A RoHS Compliant: Yes

TERMINAL BLK, PLUGGABLE, 4POS, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A RoHS Compliant: Yes

Supplier's Site
Pluggable Terminal Block, 4, 300 V, 10 A, 5.08 Mm, 26 Awg, 12 Awg Rohs Compliant Weidmuller - 31T8702 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 4, 300 V, 10 A, 5.08 Mm, 26 Awg, 12 Awg Rohs Compliant Weidmuller
31T8702
Pluggable Terminal Block, 4, 300 V, 10 A, 5.08 Mm, 26 Awg, 12 Awg Rohs Compliant Weidmuller 31T8702
Pluggable Terminal Block, 4, 300 V, 10 A, 5.08 mm, 26 AWG, 12 AWG RoHS Compliant: Yes

Pluggable Terminal Block, 4, 300 V, 10 A, 5.08 mm, 26 AWG, 12 AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-2731-ND 7330654 44T3131 31T8702
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Blk, Pluggable, 4Pos, 26-12Awg; Pitch Spacing Weidmuller Pluggable Terminal Block, 4, 300 V, 10 A, 5.08 Mm, 26 Awg, 12 Awg Rohs Compliant Weidmuller
Mounting Options Free Hanging (In-Line) Cable mount
Termination Options Screw Clamp; Spring Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side) Terminal Plug
Approvals RoHS Compliant RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - FTB-803-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details