Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1013430000

Description
TERM BLOCK PLUG 2POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-2729-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-2729-ND
Terminal Blocks - Headers, Plugs and Sockets 281-2729-ND
TERM BLOCK PLUG 2POS STR 5.08MM

TERM BLOCK PLUG 2POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 7330642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7330642
Pluggable Terminal Blocks 7330642
Weidmüller 1013430000

Weidmüller 1013430000

Supplier's Site
Pluggable Terminal Blocks - 1722634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1722634
Pluggable Terminal Blocks 1722634
Weidmüller 1013430000

Weidmüller 1013430000

Supplier's Site
Pluggable Terminal Block, 2, 300 V, 10 A, 5.08 Mm, 26 Awg, 12 Awg Rohs Compliant Weidmuller - 31T8700 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 2, 300 V, 10 A, 5.08 Mm, 26 Awg, 12 Awg Rohs Compliant Weidmuller
31T8700
Pluggable Terminal Block, 2, 300 V, 10 A, 5.08 Mm, 26 Awg, 12 Awg Rohs Compliant Weidmuller 31T8700
Pluggable Terminal Block, 2, 300 V, 10 A, 5.08 mm, 26 AWG, 12 AWG RoHS Compliant: Yes

Pluggable Terminal Block, 2, 300 V, 10 A, 5.08 mm, 26 AWG, 12 AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk, Pluggable, 2Pos, 26-12Awg; Pitch Spacing Weidmuller - 44T3129 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Blk, Pluggable, 2Pos, 26-12Awg; Pitch Spacing Weidmuller
44T3129
Terminal Blk, Pluggable, 2Pos, 26-12Awg; Pitch Spacing Weidmuller 44T3129
TERMINAL BLK, PLUGGABLE, 2POS, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A RoHS Compliant: Yes

TERMINAL BLK, PLUGGABLE, 2POS, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-2729-ND 7330642 31T8700 44T3129
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Block, 2, 300 V, 10 A, 5.08 Mm, 26 Awg, 12 Awg Rohs Compliant Weidmuller Terminal Blk, Pluggable, 2Pos, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line) Cable mount
Termination Options Screw Clamp; Spring Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side) Terminal Plug
Approvals RoHS Compliant RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15108 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 38
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-04A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminal Blk/Strip Wiring Dev - 1116664 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 9
View Details
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details