Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1013190000

Description
TERM BLOCK PLUG 12POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 12POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1013190000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1013190000-ND
Terminal Blocks - Headers, Plugs and Sockets 1013190000-ND
TERM BLOCK PLUG 12POS STR 5.08MM

TERM BLOCK PLUG 12POS STR 5.08MM

Buy Now Datasheet
Terminal Block, Pluggable, 12Pos, 12Awg; Pitch Spacing Weidmuller - 60AC4119 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 12Pos, 12Awg; Pitch Spacing Weidmuller
60AC4119
Terminal Block, Pluggable, 12Pos, 12Awg; Pitch Spacing Weidmuller 60AC4119
TERMINAL BLOCK, PLUGGABLE, 12POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:12Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 12POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:12Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1013190000-ND 60AC4119
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 12Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Mating Flange, Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
PCB Terminal Blocks with Wire Guard - DGWG84R8-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3211/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers