Weidmuller DIN Rail Terminal Blocks 1010980000

Description
Weidmüller 1010980000
Request a Quote Datasheet
Description
Weidmüller 1010980000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 4895391 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
4895391
DIN Rail Terminal Blocks 4895391
Weidmüller 1010980000

Weidmüller 1010980000

Supplier's Site
Terminal Blocks - Specialized - 1010980000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
1010980000-ND
Terminal Blocks - Specialized 1010980000-ND
TERM BLK BUS BAR 2POS 9.9MM BLUE

TERM BLK BUS BAR 2POS 9.9MM BLUE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 4895391 1010980000-ND
Product Name DIN Rail Terminal Blocks Terminal Blocks - Specialized
Termination Options Busbar Special, Hybrid
Approvals RoHS Compliant RoHS Compliant
North American 8 AWG 8 to 16 AWG
Mounting Options DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546296-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Terminal Block, Barrier, 2 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6785 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2217 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details