Weidmuller DIN Rail Terminal Blocks 1010880000

Description
Weidmüller 1010880000
Request a Quote Datasheet
Description
Weidmüller 1010880000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 4895385 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
4895385
DIN Rail Terminal Blocks 4895385
Weidmüller 1010880000

Weidmüller 1010880000

Supplier's Site
Terminal Blocks - Specialized - 1010880000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
1010880000-ND
Terminal Blocks - Specialized 1010880000-ND
TERM BLK BUS BAR 2POS 7.9MM BLUE

TERM BLK BUS BAR 2POS 7.9MM BLUE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 4895385 1010880000-ND
Product Name DIN Rail Terminal Blocks Terminal Blocks - Specialized
Termination Options Busbar Special, Hybrid
Approvals RoHS Compliant RoHS Compliant
North American 8 AWG 8 to 20 AWG
Mounting Options DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CIMXX0P3 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Polarized
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2001-1302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers