Weidmuller Terminal Blocks - Specialized 1010680000

Description
TERM BLK BUS BAR 2POS 5.1MM BLUE
Request a Quote Datasheet
Description
TERM BLK BUS BAR 2POS 5.1MM BLUE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 281-4211-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
281-4211-ND
Terminal Blocks - Specialized 281-4211-ND
TERM BLK BUS BAR 2POS 5.1MM BLUE

TERM BLK BUS BAR 2POS 5.1MM BLUE

Buy Now Datasheet
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller - 10B5169 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
10B5169
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller 10B5169
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:400V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:400V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4211-ND 10B5169
Product Name Terminal Blocks - Specialized Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
Mounting Options DIN Rail
Termination Options Special, Hybrid
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Single Row and Tri-Barrier Blocks - HD-602-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Terminal Blk/Strip Wiring Dev - 339224 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
# of Contacts 50
View Details