Manufacturer: Weidmuller
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1167386-1005360000
Number of Positions: 11
Color: Black
Housing Color: Black
Number of Poles: 11
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Connector Cover For Omnimate BCZ and SCZ Series
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1167386-1005360000 | 1005360000-ND |
| Product Name | Custom Parts - Custom Parts (0 - A) - 1005360000 | Accessories |