Ex metal housing, 190 x 190 x 100 mm, Mi
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2875192 |
| Product Name | General Purpose Enclosures |
| Length | 7.48 inch (190 mm) |
| Width | 3.94 inch (100 mm) |
| Depth | 7.48 inch (190 mm) |
| Material | Steel - Stainless; 316 Stainless Steel |