Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1002370000

Description
TERM BLOCK PLUG 11POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 11POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1002370000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1002370000-ND
Terminal Blocks - Headers, Plugs and Sockets 1002370000-ND
TERM BLOCK PLUG 11POS 5.08MM

TERM BLOCK PLUG 11POS 5.08MM

Buy Now Datasheet
Terminal Block, Pluggable, 11Pos, 12Awg; Pitch Spacing Weidmuller - 60AC4107 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 11Pos, 12Awg; Pitch Spacing Weidmuller
60AC4107
Terminal Block, Pluggable, 11Pos, 12Awg; Pitch Spacing Weidmuller 60AC4107
TERMINAL BLOCK, PLUGGABLE, 11POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:11Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 11POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:11Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1002370000-ND 60AC4107
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 11Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Ejector Latches, Retention Latches (Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 607-9 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 9
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-13D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 13
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminals - 2849.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details