Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1002120000

Description
TERM BLOCK PLUG 5POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 5POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-8721-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-8721-ND
Terminal Blocks - Headers, Plugs and Sockets 281-8721-ND
TERM BLOCK PLUG 5POS 5.08MM

TERM BLOCK PLUG 5POS 5.08MM

Buy Now Datasheet
Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Weidmuller - 60AC4090 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Weidmuller
60AC4090
Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Weidmuller 60AC4090
TERMINAL BLOCK, PLUGGABLE, 5POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:5Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:5Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-8721-ND 60AC4090
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Mating Flange, Retention Latches (Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-08D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Connection Products - 1492-HM2RA512 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details