TB, WIRE TO BRD, 12POS, 12AWG, TH; Pitch Spacing:5.08mm; No. of Positions:12Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; BlockRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 60AC4086 |
| Product Name | Tb, Wire To Brd, 12Pos, 12Awg, Th; Pitch Spacing Weidmuller |
| North American | 26 to 12 AWG |