Weidmuller Tb, Wire To Brd, 8Pos, 12Awg, Th; Pitch Spacing Weidmuller 1001890000

Description
TB, WIRE TO BRD, 8POS, 12AWG, TH; Pitch Spacing:5.08mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 8POS, 12AWG, TH; Pitch Spacing:5.08mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 8Pos, 12Awg, Th; Pitch Spacing Weidmuller - 60AC4082 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 8Pos, 12Awg, Th; Pitch Spacing Weidmuller
60AC4082
Tb, Wire To Brd, 8Pos, 12Awg, Th; Pitch Spacing Weidmuller 60AC4082
TB, WIRE TO BRD, 8POS, 12AWG, TH; Pitch Spacing:5.08mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 8POS, 12AWG, TH; Pitch Spacing:5.08mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 60AC4082
Product Name Tb, Wire To Brd, 8Pos, 12Awg, Th; Pitch Spacing Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 609-7 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 7
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-05D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2209.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details