Weidmuller Tb, Wire To Brd, 7Pos, 12Awg, Th; Pitch Spacing Weidmuller 1001880000

Description
TB, WIRE TO BRD, 7POS, 12AWG, TH; Pitch Spacing:5.08mm; No. of Positions:7Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 7POS, 12AWG, TH; Pitch Spacing:5.08mm; No. of Positions:7Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 7Pos, 12Awg, Th; Pitch Spacing Weidmuller - 60AC4081 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 7Pos, 12Awg, Th; Pitch Spacing Weidmuller
60AC4081
Tb, Wire To Brd, 7Pos, 12Awg, Th; Pitch Spacing Weidmuller 60AC4081
TB, WIRE TO BRD, 7POS, 12AWG, TH; Pitch Spacing:5.08mm; No. of Positions:7Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 7POS, 12AWG, TH; Pitch Spacing:5.08mm; No. of Positions:7Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 60AC4081
Product Name Tb, Wire To Brd, 7Pos, 12Awg, Th; Pitch Spacing Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437652-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers
Connection Products - 1492-IFM40F-F-2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Block Type Fuse Holder or Fuse Block
View Details
Terminal Block, Barrier, 6 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6799 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details