Weidmuller Tb, Wire To Brd, 6Pos, 12Awg, Th; Pitch Spacing Weidmuller 1001870000

Description
TB, WIRE TO BRD, 6POS, 12AWG, TH; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 6POS, 12AWG, TH; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 6Pos, 12Awg, Th; Pitch Spacing Weidmuller - 60AC4080 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 6Pos, 12Awg, Th; Pitch Spacing Weidmuller
60AC4080
Tb, Wire To Brd, 6Pos, 12Awg, Th; Pitch Spacing Weidmuller 60AC4080
TB, WIRE TO BRD, 6POS, 12AWG, TH; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 6POS, 12AWG, TH; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 60AC4080
Product Name Tb, Wire To Brd, 6Pos, 12Awg, Th; Pitch Spacing Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15223 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 25
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-10A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2864.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.50/8-D
North American 20 AWG
View Details