Weidmuller Tb, Wire To Brd, 11Pos, 12Awg, Th; Pitch Spacing Weidmuller 1001790000

Description
TB, WIRE TO BRD, 11POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:11Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 11POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:11Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 11Pos, 12Awg, Th; Pitch Spacing Weidmuller - 60AC4076 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 11Pos, 12Awg, Th; Pitch Spacing Weidmuller
60AC4076
Tb, Wire To Brd, 11Pos, 12Awg, Th; Pitch Spacing Weidmuller 60AC4076
TB, WIRE TO BRD, 11POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:11Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 11POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:11Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 60AC4076
Product Name Tb, Wire To Brd, 11Pos, 12Awg, Th; Pitch Spacing Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.P3 - Socket with Push-in terminals - 95P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.17 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Carrier terminal block for modules and plugs - 2002-1764 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details