Weidmuller Tb, Wire To Brd, 10Pos, 12Awg, Th; Pitch Spacing Weidmuller 1001780000

Description
TB, WIRE TO BRD, 10POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:10Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 10POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:10Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 10Pos, 12Awg, Th; Pitch Spacing Weidmuller - 60AC4075 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 10Pos, 12Awg, Th; Pitch Spacing Weidmuller
60AC4075
Tb, Wire To Brd, 10Pos, 12Awg, Th; Pitch Spacing Weidmuller 60AC4075
TB, WIRE TO BRD, 10POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:10Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 10POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:10Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 60AC4075
Product Name Tb, Wire To Brd, 10Pos, 12Awg, Th; Pitch Spacing Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Barrier, 6 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6784 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details
Connection Products - 1492-IFM40DS240A-4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Block Type Fuse Holder or Fuse Block
View Details