Weidmuller Tb, Wire To Brd, 8Pos, 12Awg, Th; Pitch Spacing Weidmuller 1001760000

Description
TB, WIRE TO BRD, 8POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 8POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 8Pos, 12Awg, Th; Pitch Spacing Weidmuller - 60AC4073 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 8Pos, 12Awg, Th; Pitch Spacing Weidmuller
60AC4073
Tb, Wire To Brd, 8Pos, 12Awg, Th; Pitch Spacing Weidmuller 60AC4073
TB, WIRE TO BRD, 8POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 8POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 60AC4073
Product Name Tb, Wire To Brd, 8Pos, 12Awg, Th; Pitch Spacing Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2623.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 22 AWG
View Details
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers