Weidmuller Tb, Wire To Brd, 6Pos, 12Awg, Th; Pitch Spacing Weidmuller 1001740000

Description
TB, WIRE TO BRD, 6POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 6POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 6Pos, 12Awg, Th; Pitch Spacing Weidmuller - 60AC4071 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 6Pos, 12Awg, Th; Pitch Spacing Weidmuller
60AC4071
Tb, Wire To Brd, 6Pos, 12Awg, Th; Pitch Spacing Weidmuller 60AC4071
TB, WIRE TO BRD, 6POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 6POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 60AC4071
Product Name Tb, Wire To Brd, 6Pos, 12Awg, Th; Pitch Spacing Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15241 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 25
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-36D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 36
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.02 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers