Weidmuller Tb, Wire To Brd, 4Pos, 12Awg, Th; Pitch Spacing Weidmuller 1001720000

Description
TB, WIRE TO BRD, 4POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 4POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 4Pos, 12Awg, Th; Pitch Spacing Weidmuller - 60AC4069 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 4Pos, 12Awg, Th; Pitch Spacing Weidmuller
60AC4069
Tb, Wire To Brd, 4Pos, 12Awg, Th; Pitch Spacing Weidmuller 60AC4069
TB, WIRE TO BRD, 4POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 4POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 60AC4069
Product Name Tb, Wire To Brd, 4Pos, 12Awg, Th; Pitch Spacing Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.34 - Panel mount socket - 9434 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options Panel Mount
Approvals cRUus, ukca, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.002 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3212/1000-674 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers