Weidmuller Headers, Plugs and Sockets 1001630000

Description
TERM BLOCK PLUG 12POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 12POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 4381-1001630000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
4381-1001630000-ND
Headers, Plugs and Sockets 4381-1001630000-ND
TERM BLOCK PLUG 12POS 5.08MM

TERM BLOCK PLUG 12POS 5.08MM

Buy Now Datasheet
Headers, Plugs and Sockets - 1001630000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1001630000-ND
Headers, Plugs and Sockets 1001630000-ND
"12 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)"

"12 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 4381-1001630000-ND
Product Name Headers, Plugs and Sockets
Geometry Right Angle; 90°
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - CC-A-N-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details