Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1000650001

Description
TERM BLOCK PLUG 3POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-2662-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-2662-ND
Terminal Blocks - Headers, Plugs and Sockets 281-2662-ND
TERM BLOCK PLUG 3POS 5.08MM

TERM BLOCK PLUG 3POS 5.08MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 281-2662-ND
Product Name Terminal Blocks - Headers, Plugs and Sockets
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Ejector Latches, Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Terminal Block, Barrier, 5 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6788 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6662-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details