Weidmuller Terminal Block, Din Rail, 2 Position, 12-2Awg; No. Of Positions Weidmuller 060826 SAK35N/35

Description
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 12-2AWG; No. of Positions:2Positions ; Wire Size AWG Min:12AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:105A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 12-2AWG; No. of Positions:2Positions ; Wire Size AWG Min:12AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:105A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 2 Position, 12-2Awg; No. Of Positions Weidmuller - 24M9835 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 12-2Awg; No. Of Positions Weidmuller
24M9835
Terminal Block, Din Rail, 2 Position, 12-2Awg; No. Of Positions Weidmuller 24M9835
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 12-2AWG; No. of Positions:2Positions ; Wire Size AWG Min:12AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:105A; Rated Voltage:600V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 12-2AWG; No. of Positions:2Positions; Wire Size AWG Min:12AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:105A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 24M9835
Product Name Terminal Block, Din Rail, 2 Position, 12-2Awg; No. Of Positions Weidmuller
North American 12 to 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details