The Weidmvºller Terminal Block, part number 24M9778, is a DIN rail-mounted, 2-position terminal block designed for wire sizes ranging from 22 AWG to 8 AWG. It features a screw connection method and is rated for a maximum current of 36 A and a voltage of 550 V. The terminal block is constructed from PA 66 material and has a flammability rating of V-2 according to UL 94 standards. It operates effectively within a temperature range of -50 °C to 100 °C. The dimensions of the terminal block are 8 mm in width, 45 mm in height, and 44 mm in depth, with a net weight of approximately 12.98 g. This product is RoHS compliant and suitable for various applications requiring reliable electrical connections.
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-8AWG; No. of Positions:2Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 24M9778 |
| Product Name | Terminal Block, Din Rail, 2 Position, 22-8Awg; No. Of Positions Weidmuller |
| North American | 22 to 8 AWG |