Weidmuller Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller 029438 AKZ4

Description
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:400V; No. of Levels:1; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:400V; No. of Levels:1; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller - 24M9740 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
24M9740
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller 24M9740
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:400V; No. of Levels:1; Product RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:400V; No. of Levels:1; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 24M9740
Product Name Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15320 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 66
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-08D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2217.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details