Weidmuller Terminal Block, Feed Thru, 2 Contact, 24-12Awg; No. Of Positions Weidmuller 029436 AKZ4

Description
TERMINAL BLOCK, FEED THRU, 2 CONTACT, 24-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:400V; No. of Levels:1RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, FEED THRU, 2 CONTACT, 24-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:400V; No. of Levels:1RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Feed Thru, 2 Contact, 24-12Awg; No. Of Positions Weidmuller - 02M9172 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Feed Thru, 2 Contact, 24-12Awg; No. Of Positions Weidmuller
02M9172
Terminal Block, Feed Thru, 2 Contact, 24-12Awg; No. Of Positions Weidmuller 02M9172
TERMINAL BLOCK, FEED THRU, 2 CONTACT, 24-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:400V; No. of Levels:1RoHS Compliant: Yes

TERMINAL BLOCK, FEED THRU, 2 CONTACT, 24-12AWG; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:400V; No. of Levels:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 02M9172
Product Name Terminal Block, Feed Thru, 2 Contact, 24-12Awg; No. Of Positions Weidmuller
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7698-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-12A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminal Blocks - 29.215 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers