Weidmuller Interface Modules 0224561001

Description
50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-26 AWG
Request a Quote Datasheet
Description
50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 0224561001-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
0224561001-ND
Interface Modules 0224561001-ND
50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-26 AWG

50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-26 AWG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 0224561001-ND
Product Name Interface Modules
Voltage Rating 60 to 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052974-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.400 GHz
View Details
2 suppliers
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type MCX; MMCX; SMA; SMB; SMC
View Details
Cable Connectors - NCK-MG-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details