Weidmuller Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Weidmuller 021112 SAKS3

Description
TERMINAL BLOCK, FUSED, 2POS, 8AWG; No. of Positions:2Ways; Wire Size (AWG):22AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:600V; Fuse Size Held:1/4" x 1", 6.3mm x 25.4mm, 8AG; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, FUSED, 2POS, 8AWG; No. of Positions:2Ways; Wire Size (AWG):22AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:600V; Fuse Size Held:1/4" x 1", 6.3mm x 25.4mm, 8AG; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Weidmuller - 98K4380 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Weidmuller
98K4380
Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Weidmuller 98K4380
TERMINAL BLOCK, FUSED, 2POS, 8AWG; No. of Positions:2Ways; Wire Size (AWG):22AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:600V; Fuse Size Held:1/4" x 1", 6.3mm x 25.4mm, 8AG; RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 2POS, 8AWG; No. of Positions:2Ways; Wire Size (AWG):22AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:600V; Fuse Size Held:1/4" x 1", 6.3mm x 25.4mm, 8AG; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 98K4380
Product Name Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Weidmuller
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.66 - Push-In terminal socket - 9366 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, ukca, cRUus, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fuse terminal block - 2002-1714/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details