Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
WEIDMULLER
0124700000 -- TERMINAL BLOCK WIRE FERRULES
Weidmuller
Terminal Block Wire Ferrules
0124700000
Description
Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
281-4034-ND
Terminal Block Wire Ferrules
281-4034-ND
Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire
Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
281-4034-ND
Product Name
Terminal Block Wire Ferrules
Connector Type
DIN Connector
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Paladin ®
131-5314-21D
Specs
Connector Type
DIN Connector; PC Card Connector
Termination
Press-Fit
View Details
Altech Corp.
AC Power Plugs & Receptacles
3249-9F7
Specs
Gender
Male / Plug; Female / Jack
View Details
Advantech
232/422/485 To Fiber Din Rail - Inverted Fiber Advantech
BB-FOSTCDR-INV
Specs
Connector Type
DIN Connector
View Details
WAGO
Din Rail, Channel
2002-3227
Specs
Connector Type
DIN Connector
Voltage Rating
500 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2
suppliers